SICK Proximity Switch IQ10-03BPS-KT1

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10/30 VDC, 300 MA, 3 PIN, PNP, NO, 3 MM , M8, BLUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10/30 VDC, 300 MA, 3 PIN, PNP, NO, 3 MM , M8, BLUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 20643822 - Radwell International
Willingboro, NJ, United States
Proximity Switch
20643822
Proximity Switch 20643822
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10/30 VDC, 300 MA, 3 PIN, PNP, NO, 3 MM , M8, BLUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10/30 VDC, 300 MA, 3 PIN, PNP, NO, 3 MM , M8, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 20643822
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001421-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093350 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details