SICK Proximity Sensors IQ08-02BNSKW2S

Description
SICK IQ08-02BNSKW2S
Request a Quote
Description
SICK IQ08-02BNSKW2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7865807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7865807
Proximity Sensors 7865807
SICK IQ08-02BNSKW2S

SICK IQ08-02BNSKW2S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 7865807
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004938-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040939-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details