SICK Sensor, 1.5Mm, 10-30Vdc, Pnp, Nc; Sensing Range Max Sick IQ04-1B5POKW2S

Description
SENSOR, 1.5MM, 10-30VDC, PNP, NC; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (15-Jan-2018); Sensing Range:0mm to 1.5mm; RoHS Compliant: Yes
Datasheet
Description
SENSOR, 1.5MM, 10-30VDC, PNP, NC; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (15-Jan-2018); Sensing Range:0mm to 1.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, 1.5Mm, 10-30Vdc, Pnp, Nc; Sensing Range Max Sick - 84W7872 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 1.5Mm, 10-30Vdc, Pnp, Nc; Sensing Range Max Sick
84W7872
Sensor, 1.5Mm, 10-30Vdc, Pnp, Nc; Sensing Range Max Sick 84W7872
SENSOR, 1.5MM, 10-30VDC, PNP, NC; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (15-Jan-2018); Sensing Range:0mm to 1.5mm; RoHS Compliant: Yes

SENSOR, 1.5MM, 10-30VDC, PNP, NC; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (15-Jan-2018); Sensing Range:0mm to 1.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 84W7872
Product Name Sensor, 1.5Mm, 10-30Vdc, Pnp, Nc; Sensing Range Max Sick
Operation Distance 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-1005 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details