SICK Proximity Switch IN40-D0303K

Description
NON-CONTACT SAFETY SWITCH, IN4000 STANDARD, INDUCTIVE, 1 SAFE OUTPUT, 3-6 MM ENABLE ZONE, 24 VDC, 4 PIN M12 PLUG CONNECTOR, 6027391. FREE 2 YEAR RADWELL WARRANTY
Description
NON-CONTACT SAFETY SWITCH, IN4000 STANDARD, INDUCTIVE, 1 SAFE OUTPUT, 3-6 MM ENABLE ZONE, 24 VDC, 4 PIN M12 PLUG CONNECTOR, 6027391. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 2496098 - Radwell International
Willingboro, NJ, United States
Proximity Switch
2496098
Proximity Switch 2496098
NON-CONTACT SAFETY SWITCH, IN4000 STANDARD, INDUCTIVE, 1 SAFE OUTPUT, 3-6 MM ENABLE ZONE, 24 VDC, 4 PIN M12 PLUG CONNECTOR, 6027391. FREE 2 YEAR RADWELL WARRANTY

NON-CONTACT SAFETY SWITCH, IN4000 STANDARD, INDUCTIVE, 1 SAFE OUTPUT, 3-6 MM ENABLE ZONE, 24 VDC, 4 PIN M12 PLUG CONNECTOR, 6027391. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2496098
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005407-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1186LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Sensors - 2092443 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details