SICK Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick IMF12-08NPSNC0S

Description
INDUCTIVE PROXIMITY SENSOR, 8MM, 30V ROHS COMPLIANT: YES
Description
INDUCTIVE PROXIMITY SENSOR, 8MM, 30V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick - 54AK6961 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick
54AK6961
Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick 54AK6961
INDUCTIVE PROXIMITY SENSOR, 8MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 8MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 54AK6961
Product Name Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-8M-NS-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3178 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
ANSI Street Lighting Photocells - 301910-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details