SICK Proximity Sensors IME30-20BPSZC0S

Description
SICK IME30-20BPSZC0S
Request a Quote
Description
SICK IME30-20BPSZC0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1846367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1846367
Proximity Sensors 1846367
SICK IME30-20BPSZC0S

SICK IME30-20BPSZC0S

Supplier's Site
Proximity Switch - 59608864 - Radwell International
Willingboro, NJ, United States
Proximity Switch
59608864
Proximity Switch 59608864
PROXIMITY SENSOR, 20 MM RANGE, QUASI-FLUSH, PNP-NORMALLY OPEN OUTPUT, 4-PIN M12 CONNECTOR, STANDARD HOUSING, M30 THREADED BODY, (1071293). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 20 MM RANGE, QUASI-FLUSH, PNP-NORMALLY OPEN OUTPUT, 4-PIN M12 CONNECTOR, STANDARD HOUSING, M30 THREADED BODY, (1071293). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME30-20BPSZC0S

SICK Sensors & Switches IME30-20BPSZC0S

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 1846367 59608864
Product Name Proximity Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1242LLHLT-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A11 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 5.2 inch (1 to 132 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details