SICK Proximity Switch IME30-15BPSZC0S

Description
PROXIMITY SENSOR, FLUSH, PNP, NO, M12 CONNECTOR, 1041030. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, FLUSH, PNP, NO, M12 CONNECTOR, 1041030. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4920195 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4920195
Proximity Switch 4920195
PROXIMITY SENSOR, FLUSH, PNP, NO, M12 CONNECTOR, 1041030. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, FLUSH, PNP, NO, M12 CONNECTOR, 1041030. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME30-15BPSZC0S

SICK Sensors & Switches IME30-15BPSZC0S

Supplier's Site
Inductive Proximity Sensor, 15Mm, 30V Rohs Compliant Sick - 54AK6958 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 15Mm, 30V Rohs Compliant Sick
54AK6958
Inductive Proximity Sensor, 15Mm, 30V Rohs Compliant Sick 54AK6958
INDUCTIVE PROXIMITY SENSOR, 15MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 15MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 4920195 54AK6958
Product Name Proximity Switch Inductive Proximity Sensor, 15Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3150 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers