SICK Proximity Sensors IME18-20NPSZC0S

Description
SICK IME18-20NPSZC0S
Request a Quote
Description
SICK IME18-20NPSZC0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1846362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1846362
Proximity Sensors 1846362
SICK IME18-20NPSZC0S

SICK IME18-20NPSZC0S

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME18-20NPSZC0S

SICK Sensors & Switches IME18-20NPSZC0S

Supplier's Site
Inductive Proximity Sensor, 20Mm, 30V Rohs Compliant Sick - 51AK3512 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 20Mm, 30V Rohs Compliant Sick
51AK3512
Inductive Proximity Sensor, 20Mm, 30V Rohs Compliant Sick 51AK3512
INDUCTIVE PROXIMITY SENSOR, 20MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 20MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1846362 51AK3512
Product Name Proximity Sensors Proximity Switch Inductive Proximity Sensor, 20Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1623-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details