SICK Proximity Sensors IME18-08BPSZW2S

Description
SICK IME18-08BPSZW2S
Request a Quote
Description
SICK IME18-08BPSZW2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7033732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7033732
Proximity Sensors 7033732
SICK IME18-08BPSZW2S

SICK IME18-08BPSZW2S

Supplier's Site
Proximity Switch - 4927397 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4927397
Proximity Switch 4927397
PROXIMITY SWITCH, ADVANCED (2X) SN, FLUSH, PNP, NO, 2M CABLE, (1040968). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, ADVANCED (2X) SN, FLUSH, PNP, NO, 2M CABLE, (1040968). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick - 51AK3506 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick
51AK3506
Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick 51AK3506
INDUCTIVE PROXIMITY SENSOR, 8MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 8MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 7033732 4927397 51AK3506
Product Name Proximity Sensors Proximity Switch Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Hall-Effect Latch - A1213LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093195 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details