SICK Proximity Sensors IME18-08BPSZC0S

Description
SICK IME18-08BPSZC0S
Request a Quote
Description
SICK IME18-08BPSZC0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7033739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7033739
Proximity Sensors 7033739
SICK IME18-08BPSZC0S

SICK IME18-08BPSZC0S

Supplier's Site
Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick - 51AK3505 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick
51AK3505
Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick 51AK3505
INDUCTIVE PROXIMITY SENSOR, 8MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 8MM, 30V ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch - 4927388 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4927388
Proximity Switch 4927388
1040966, PROXIMITY SENSOR, INDUCTIVE, 8MM RANGE, FLUSH INSTALLATION, PNP OUTPUT, 1NO, M12 CONNECTOR, IP67, 4PIN. FREE 2 YEAR RADWELL WARRANTY

1040966, PROXIMITY SENSOR, INDUCTIVE, 8MM RANGE, FLUSH INSTALLATION, PNP OUTPUT, 1NO, M12 CONNECTOR, IP67, 4PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME18-08BPSZC0S

SICK Sensors & Switches IME18-08BPSZC0S

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 7033739 51AK3505 4927388
Product Name Proximity Sensors Inductive Proximity Sensor, 8Mm, 30V Rohs Compliant Sick Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1213-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092445 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details