SICK Inductive Proximity Sensor, 8Mm, 30Vdc; Sensing Range Max Sick IME18-08BPSZC0K

Description
INDUCTIVE PROXIMITY SENSOR, 8MM, 30VDC; Sensing Range Max:8mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 8MM, 30VDC; Sensing Range Max:8mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 8Mm, 30Vdc; Sensing Range Max Sick - 32AC7356 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 8Mm, 30Vdc; Sensing Range Max Sick
32AC7356
Inductive Proximity Sensor, 8Mm, 30Vdc; Sensing Range Max Sick 32AC7356
INDUCTIVE PROXIMITY SENSOR, 8MM, 30VDC; Sensing Range Max:8mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 8MM, 30VDC; Sensing Range Max:8mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME18-08BPSZC0K

SICK Sensors & Switches IME18-08BPSZC0K

Supplier's Site
Proximity Switch - 4927384 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4927384
Proximity Switch 4927384
SHORT BODY, ADVANCED (2X) SN, FLUSH, PNP, NO, M12 CONNECTOR,IME18-08BP SZC0K, (1040965). FREE 2 YEAR RADWELL WARRANTY

SHORT BODY, ADVANCED (2X) SN, FLUSH, PNP, NO, M12 CONNECTOR,IME18-08BPSZC0K, (1040965). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 32AC7356
Product Name Inductive Proximity Sensor, 8Mm, 30Vdc; Sensing Range Max Sick Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002533-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040963-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details