SICK Proximity Sensors IME12-06BPSZC0S

Description
SICK IME12-06BPSZC0S
Request a Quote
Description
SICK IME12-06BPSZC0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1846341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1846341
Proximity Sensors 1846341
SICK IME12-06BPSZC0S

SICK IME12-06BPSZC0S

Supplier's Site
Inductive Proximity Sensor, 6Mm, 30V Rohs Compliant Sick - 51AK3489 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 6Mm, 30V Rohs Compliant Sick
51AK3489
Inductive Proximity Sensor, 6Mm, 30V Rohs Compliant Sick 51AK3489
INDUCTIVE PROXIMITY SENSOR, 6MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 6MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 1846341 51AK3489
Product Name Proximity Sensors Inductive Proximity Sensor, 6Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-A1468LK-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details