SICK Proximity Sensors IME12-04BPSZW2K

Description
SICK IME12-04BPSZW2K
Request a Quote
Description
SICK IME12-04BPSZW2K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7033710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7033710
Proximity Sensors 7033710
SICK IME12-04BPSZW2K

SICK IME12-04BPSZW2K

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME12-04BPSZW2K

SICK Sensors & Switches IME12-04BPSZW2K

Supplier's Site
Proximity Switch - 4935024 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4935024
Proximity Switch 4935024
INDUCTIVE SENSOR, 4 MM SENSING RANGE, 10-30 VDC, 200 MA, 2000 HZ, PNP, N/O, M12 THREAD, 2 M CABLE LENGTH, 3 WIRE, BRASS, NICKEL-PLATED HOUSING, -25 TO +75 DEGREE C, 1040765. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 4 MM SENSING RANGE, 10-30 VDC, 200 MA, 2000 HZ, PNP, N/O, M12 THREAD, 2 M CABLE LENGTH, 3 WIRE, BRASS, NICKEL-PLATED HOUSING, -25 TO +75 DEGREE C, 1040765. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 7033710 4935024
Product Name Proximity Sensors Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2778705 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Photoelectric Proximity Sensors - 5000004743-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Closed
View Details