SICK Proximity Sensors IME12-04BPSZC0K

Description
SICK IME12-04BPSZC0K
Request a Quote Datasheet
Description
SICK IME12-04BPSZC0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7033713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7033713
Proximity Sensors 7033713
SICK IME12-04BPSZC0K

SICK IME12-04BPSZC0K

Supplier's Site
Proximity Switch - 4935016 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4935016
Proximity Switch 4935016
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL SHIELDED,12MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD SHORT BODY, ADVANCED (2X) SN, FLUSH, PNP, NO, M12 CONNECTOR,(1040763). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL SHIELDED,12MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD SHORT BODY, ADVANCED (2X) SN, FLUSH, PNP, NO, M12 CONNECTOR,(1040763). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME12-04BPSZC0K

SICK Sensors & Switches IME12-04BPSZC0K

Supplier's Site
Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick - 32AC7354 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick
32AC7354
Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick 32AC7354
INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IME Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 7033713 4935016 32AC7354
Product Name Proximity Sensors Proximity Switch Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SY199 Photomicrosensor (Reflective) - EE-SY199 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers