SICK Inductive Proximity Sensor, 2Mm, 30V Rohs Compliant Sick IME12-02BPSZC0K

Description
INDUCTIVE PROXIMITY SENSOR, 2MM, 30V ROHS COMPLIANT: YES
Description
INDUCTIVE PROXIMITY SENSOR, 2MM, 30V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 2Mm, 30V Rohs Compliant Sick - 51AK3477 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm, 30V Rohs Compliant Sick
51AK3477
Inductive Proximity Sensor, 2Mm, 30V Rohs Compliant Sick 51AK3477
INDUCTIVE PROXIMITY SENSOR, 2MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 2MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 51AK3477
Product Name Inductive Proximity Sensor, 2Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005403-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040780-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers