SICK Proximity Switch IME08-2N5PSZT0K

Description
(1040853) SHORT BODY, STANDARD (1X) SN, NON-FLUSH, PNP, NO, M8 CONNECTOR,IME08-2N5P SZT0K, IME08-2N5PSZT0K INDUCT. FREE 2 YEAR RADWELL WARRANTY
Description
(1040853) SHORT BODY, STANDARD (1X) SN, NON-FLUSH, PNP, NO, M8 CONNECTOR,IME08-2N5P SZT0K, IME08-2N5PSZT0K INDUCT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4934889 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4934889
Proximity Switch 4934889
(1040853) SHORT BODY, STANDARD (1X) SN, NON-FLUSH, PNP, NO, M8 CONNECTOR,IME08-2N5P SZT0K, IME08-2N5PSZT0K INDUCT. FREE 2 YEAR RADWELL WARRANTY

(1040853) SHORT BODY, STANDARD (1X) SN, NON-FLUSH, PNP, NO, M8 CONNECTOR,IME08-2N5PSZT0K, IME08-2N5PSZT0K INDUCT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME08-2N5PSZT0K

SICK Sensors & Switches IME08-2N5PSZT0K

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4934889
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002939-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040869-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details