SICK Inductive Proximity Sensor, 1.5Mm, 30V Rohs Compliant Sick IME08-1B5PSZT0K

Description
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 30V ROHS COMPLIANT: YES
Description
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 30V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 1.5Mm, 30V Rohs Compliant Sick - 51AK3475 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 1.5Mm, 30V Rohs Compliant Sick
51AK3475
Inductive Proximity Sensor, 1.5Mm, 30V Rohs Compliant Sick 51AK3475
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 1.5MM, 30V ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch - 4934824 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4934824
Proximity Switch 4934824
PROXIMITY SWITCH, SHORT BODY, STANDARD (1X) SN, FLUSH, PNP, NO, M8 CONNECTOR,(1040837). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, SHORT BODY, STANDARD (1X) SN, FLUSH, PNP, NO, M8 CONNECTOR,(1040837). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME08-1B5PSZT0K

SICK Sensors & Switches IME08-1B5PSZT0K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 51AK3475 4934824
Product Name Inductive Proximity Sensor, 1.5Mm, 30V Rohs Compliant Sick Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1140ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M18W-PS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details