SICK Proximity Switch IME08-02BPSZC0S

Description
SICK Sensors & Switches IME08-02BPSZC0S
Description
SICK Sensors & Switches IME08-02BPSZC0S

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IME08-02BPSZC0S

SICK Sensors & Switches IME08-02BPSZC0S

Supplier's Site
Proximity Switch - 21856022 - Radwell International
Willingboro, NJ, United States
Proximity Switch
21856022
Proximity Switch 21856022
INDUCTIVE PROXIMITY SENSOR, IME, M8 X 1 CYLINDRICAL THREAD, 2 MM SENSING RANGE, FLUSH, 4000 HZ SWITCHING, PNP N/O OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 1051205. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, IME, M8 X 1 CYLINDRICAL THREAD, 2 MM SENSING RANGE, FLUSH, 4000 HZ SWITCHING, PNP N/O OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 1051205. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 21856022
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1050-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2416 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details