SICK Inductive Proximity Sensor, 20Mm, 30Vdc; Sensing Range Max Sick IMB30-20NPPVC0S

Description
INDUCTIVE PROXIMITY SENSOR, 20MM, 30VDC; Sensing Range Max:20mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 20MM, 30VDC; Sensing Range Max:20mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 20Mm, 30Vdc; Sensing Range Max Sick - 32AC7349 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 20Mm, 30Vdc; Sensing Range Max Sick
32AC7349
Inductive Proximity Sensor, 20Mm, 30Vdc; Sensing Range Max Sick 32AC7349
INDUCTIVE PROXIMITY SENSOR, 20MM, 30VDC; Sensing Range Max:20mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 20MM, 30VDC; Sensing Range Max:20mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 32AC7349
Product Name Inductive Proximity Sensor, 20Mm, 30Vdc; Sensing Range Max Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details