SICK Proximity Sensors IMB18-12NPPVC0S

Description
SICK IMB18-12NPPVC0S
Request a Quote Datasheet
Description
SICK IMB18-12NPPVC0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1347812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1347812
Proximity Sensors 1347812
SICK IMB18-12NPPVC0S

SICK IMB18-12NPPVC0S

Supplier's Site
Inductive Proximity Sensor, 12Mm, 30Vdc; Sensing Range Max Sick - 32AC7347 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 12Mm, 30Vdc; Sensing Range Max Sick
32AC7347
Inductive Proximity Sensor, 12Mm, 30Vdc; Sensing Range Max Sick 32AC7347
INDUCTIVE PROXIMITY SENSOR, 12MM, 30VDC; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 12MM, 30VDC; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 1347812 32AC7347
Product Name Proximity Sensors Inductive Proximity Sensor, 12Mm, 30Vdc; Sensing Range Max Sick
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1259887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1015-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details