SICK Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick IMB12-04BPSVC0K

Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES
Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick - 51AK3462 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick
51AK3462
Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick 51AK3462
INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES

INDUCTIVE PROXIMITY SENSOR, 4MM, 30V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 51AK3462
Product Name Inductive Proximity Sensor, 4Mm, 30V Rohs Compliant Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Fork Shape DC Photoelectric Sensor - S4390 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details