SICK Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick IMB08-04NPPVC0S

Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick - 32AC7343 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick
32AC7343
Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick 32AC7343
INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4MM, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:M8 x 1; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:IMB Series; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 32AC7343
Product Name Inductive Proximity Sensor, 4Mm, 30Vdc; Sensing Range Max Sick
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003158-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1055430-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details