SICK Proximity Switch IMA18-10BE1ZC0K

Description
(6041793) 0-10V, 4-20MA ANALOG OUTPUT, 10MM SENSING RANGE, FLUSH, SHORT HOUSING WITH M12,IMA18-10BE1ZC0K, IMA18-10BE1ZC0K INDUCT.PR. FREE 2 YEAR RADWELL WARRANTY
Description
(6041793) 0-10V, 4-20MA ANALOG OUTPUT, 10MM SENSING RANGE, FLUSH, SHORT HOUSING WITH M12,IMA18-10BE1ZC0K, IMA18-10BE1ZC0K INDUCT.PR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 21384416 - Radwell International
Willingboro, NJ, United States
Proximity Switch
21384416
Proximity Switch 21384416
(6041793) 0-10V, 4-20MA ANALOG OUTPUT, 10MM SENSING RANGE, FLUSH, SHORT HOUSING WITH M12,IMA18-10BE1ZC0K, IMA18-10BE1ZC0K INDUCT.PR. FREE 2 YEAR RADWELL WARRANTY

(6041793) 0-10V, 4-20MA ANALOG OUTPUT, 10MM SENSING RANGE, FLUSH, SHORT HOUSING WITH M12,IMA18-10BE1ZC0K, IMA18-10BE1ZC0K INDUCT.PR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IMA18-10BE1ZC0K

SICK Sensors & Switches IMA18-10BE1ZC0K

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 21384416
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3781 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details