SICK Proximity Switch IM30-10BPS-ZCK

Description
PROXIMITY SENSOR, 10 MM RANGE, 3-WIRE, 10-30 VDC INPUT, 300 MA, 500 HZ, 30 MM DIAMETER, PNP, NORMALLY OPEN, M12, IP67, (1017436). FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 10 MM RANGE, 3-WIRE, 10-30 VDC INPUT, 300 MA, 500 HZ, 30 MM DIAMETER, PNP, NORMALLY OPEN, M12, IP67, (1017436). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 539201 - Radwell International
Willingboro, NJ, United States
Proximity Switch
539201
Proximity Switch 539201
PROXIMITY SENSOR, 10 MM RANGE, 3-WIRE, 10-30 VDC INPUT, 300 MA, 500 HZ, 30 MM DIAMETER, PNP, NORMALLY OPEN, M12, IP67, (1017436). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 10 MM RANGE, 3-WIRE, 10-30 VDC INPUT, 300 MA, 500 HZ, 30 MM DIAMETER, PNP, NORMALLY OPEN, M12, IP67, (1017436). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 539201
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4240 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details