SICK Proximity Switch IM18-20NPS-ZW1

Description
(6027518) 20MM RANGE, NON-FLUSH, PNP, NO OUTPUT, 2M CABLE,IM18-20NPS-ZW1 IND PROX, IM18-20NPS-ZW1 INDUCT.PRO. FREE 2 YEAR RADWELL WARRANTY
Description
(6027518) 20MM RANGE, NON-FLUSH, PNP, NO OUTPUT, 2M CABLE,IM18-20NPS-ZW1 IND PROX, IM18-20NPS-ZW1 INDUCT.PRO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 692965 - Radwell International
Willingboro, NJ, United States
Proximity Switch
692965
Proximity Switch 692965
(6027518) 20MM RANGE, NON-FLUSH, PNP, NO OUTPUT, 2M CABLE,IM18-20NPS-ZW1 IND PROX, IM18-20NPS-ZW1 INDUCT.PRO. FREE 2 YEAR RADWELL WARRANTY

(6027518) 20MM RANGE, NON-FLUSH, PNP, NO OUTPUT, 2M CABLE,IM18-20NPS-ZW1 IND PROX, IM18-20NPS-ZW1 INDUCT.PRO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 692965
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3035 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details