SICK Proximity Switch IM18-08BPS-ZC1

Description
INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M18 X 1 CYLINDRICAL THREAD DESIGN, 8 MM SENSING RANGE, FLUSH, PNP NO OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 7900085. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M18 X 1 CYLINDRICAL THREAD DESIGN, 8 MM SENSING RANGE, FLUSH, PNP NO OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 7900085. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 538984 - Radwell International
Willingboro, NJ, United States
Proximity Switch
538984
Proximity Switch 538984
INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M18 X 1 CYLINDRICAL THREAD DESIGN, 8 MM SENSING RANGE, FLUSH, PNP NO OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 7900085. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M18 X 1 CYLINDRICAL THREAD DESIGN, 8 MM SENSING RANGE, FLUSH, PNP NO OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 7900085. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 538984
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details