SICK Proximity Switch IM18-05BPS-ZW1

Description
PROXIMITY SWITCH, 10-30 VAC, 1 V, 400 MA, 5MM FLUSH, PNP, NO, CABLE 0.34 MM, 6011987. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 10-30 VAC, 1 V, 400 MA, 5MM FLUSH, PNP, NO, CABLE 0.34 MM, 6011987. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 544309 - Radwell International
Willingboro, NJ, United States
Proximity Switch
544309
Proximity Switch 544309
PROXIMITY SWITCH, 10-30 VAC, 1 V, 400 MA, 5MM FLUSH, PNP, NO, CABLE 0.34 MM, 6011987. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 10-30 VAC, 1 V, 400 MA, 5MM FLUSH, PNP, NO, CABLE 0.34 MM, 6011987. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 544309
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M30B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
ANSI Street Lighting Photocells - 217152-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details