SICK Proximity Switch IM18-05BPS-ZCK

Description
INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M18 X 1 CYLINDRICAL THREAD, 5 MM SENSING RANGE, FLUSH, 1000 HZ SWITCHING, PNP NO SWITCHING OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 1017432. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M18 X 1 CYLINDRICAL THREAD, 5 MM SENSING RANGE, FLUSH, 1000 HZ SWITCHING, PNP NO SWITCHING OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 1017432. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 544300 - Radwell International
Willingboro, NJ, United States
Proximity Switch
544300
Proximity Switch 544300
INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M18 X 1 CYLINDRICAL THREAD, 5 MM SENSING RANGE, FLUSH, 1000 HZ SWITCHING, PNP NO SWITCHING OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 1017432. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M18 X 1 CYLINDRICAL THREAD, 5 MM SENSING RANGE, FLUSH, 1000 HZ SWITCHING, PNP NO SWITCHING OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 1017432. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 544300
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000001065-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040950-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers