SICK Proximity Switch IM12-04BPS-ZW1

Description
INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M12 X 1 CYLINDRICAL THREAD, 4 MM SENSING RANGE, FLUSH, PNP N/O OUTPUT, 1000 HZ SWITCHING, 10-30 VDC, 2 M CABLE, 7900033. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M12 X 1 CYLINDRICAL THREAD, 4 MM SENSING RANGE, FLUSH, PNP N/O OUTPUT, 1000 HZ SWITCHING, 10-30 VDC, 2 M CABLE, 7900033. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 544057 - Radwell International
Willingboro, NJ, United States
Proximity Switch
544057
Proximity Switch 544057
INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M12 X 1 CYLINDRICAL THREAD, 4 MM SENSING RANGE, FLUSH, PNP N/O OUTPUT, 1000 HZ SWITCHING, 10-30 VDC, 2 M CABLE, 7900033. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, IM STANDARD, M12 X 1 CYLINDRICAL THREAD, 4 MM SENSING RANGE, FLUSH, PNP N/O OUTPUT, 1000 HZ SWITCHING, 10-30 VDC, 2 M CABLE, 7900033. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 544057
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000001613-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040765-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details