SICK Proximity Switch IM12-02BPS-ZC1

Description
INDUCTIVE SENSOR, IM STANDARD, M12 X 1 CYLINDRICAL THREAD, 2MM SENSING RANGE, 2000HZ SWITCHING, FLUSH, PNP NO OUTPUT, 10-30VDC, 4-PIN M12 MALE CONNECTOR, 6011971. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, IM STANDARD, M12 X 1 CYLINDRICAL THREAD, 2MM SENSING RANGE, 2000HZ SWITCHING, FLUSH, PNP NO OUTPUT, 10-30VDC, 4-PIN M12 MALE CONNECTOR, 6011971. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 543992 - Radwell International
Willingboro, NJ, United States
Proximity Switch
543992
Proximity Switch 543992
INDUCTIVE SENSOR, IM STANDARD, M12 X 1 CYLINDRICAL THREAD, 2MM SENSING RANGE, 2000HZ SWITCHING, FLUSH, PNP NO OUTPUT, 10-30VDC, 4-PIN M12 MALE CONNECTOR, 6011971. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, IM STANDARD, M12 X 1 CYLINDRICAL THREAD, 2MM SENSING RANGE, 2000HZ SWITCHING, FLUSH, PNP NO OUTPUT, 10-30VDC, 4-PIN M12 MALE CONNECTOR, 6011971. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IM12-02BPS-ZC1

SICK Sensors & Switches IM12-02BPS-ZC1

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 543992
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004651-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040860-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details