SICK Proximity Switch IM12-02BPP-ZC1

Description
PROXIMITY SWITCH, 7902923, 2MM, FLUSH, PNP, NO/NC, M12 X 1, 2, 000 HZ, MALE CONNECTOR M12, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 7902923, 2MM, FLUSH, PNP, NO/NC, M12 X 1, 2, 000 HZ, MALE CONNECTOR M12, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 543980 - Radwell International
Willingboro, NJ, United States
Proximity Switch
543980
Proximity Switch 543980
PROXIMITY SWITCH, 7902923, 2MM, FLUSH, PNP, NO/NC, M12 X 1, 2, 000 HZ, MALE CONNECTOR M12, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 7902923, 2MM, FLUSH, PNP, NO/NC, M12 X 1, 2, 000 HZ, MALE CONNECTOR M12, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 543980
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details