SICK Photoelectric HL18T-P4A3BB

Description
SENSOR, (1074587) RETRO-REFLECTIVE, RED (PINPOINT); POLARIZED, SENSING RANGE = 0.1...3M, 10...30 VDC, CLEAR MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, (1074587) RETRO-REFLECTIVE, RED (PINPOINT); POLARIZED, SENSING RANGE = 0.1...3M, 10...30 VDC, CLEAR MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 59614838 - Radwell International
Willingboro, NJ, United States
Photoelectric
59614838
Photoelectric 59614838
SENSOR, (1074587) RETRO-REFLECTIVE, RED (PINPOINT); POLARIZED, SENSING RANGE = 0.1...3M, 10...30 VDC, CLEAR MATERIAL. FREE 2 YEAR RADWELL WARRANTY

SENSOR, (1074587) RETRO-REFLECTIVE, RED (PINPOINT); POLARIZED, SENSING RANGE = 0.1...3M, 10...30 VDC, CLEAR MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 59614838
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor, Light Convergent Reflctiv, 55Mm; Sensing Range Max Omron Electronic Components - 41AK3563 - Newark, An Avnet Company
Specs
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details