SICK Photoelectric HL18G-P4A3BL

Description
RETRO-REFLECTIVE, RED (PINPOINT), POLARIZED, SENSING RANGE = 0.1-3 METER, 10-30 VDC, CLEAR MATERIAL W,(1071037). FREE 2 YEAR RADWELL WARRANTY
Description
RETRO-REFLECTIVE, RED (PINPOINT), POLARIZED, SENSING RANGE = 0.1-3 METER, 10-30 VDC, CLEAR MATERIAL W,(1071037). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 49967006 - Radwell International
Willingboro, NJ, United States
Photoelectric
49967006
Photoelectric 49967006
RETRO-REFLECTIVE, RED (PINPOINT), POLARIZED, SENSING RANGE = 0.1-3 METER, 10-30 VDC, CLEAR MATERIAL W,(1071037). FREE 2 YEAR RADWELL WARRANTY

RETRO-REFLECTIVE, RED (PINPOINT), POLARIZED, SENSING RANGE = 0.1-3 METER, 10-30 VDC, CLEAR MATERIAL W,(1071037). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches HL18G-P4A3BL

SICK Sensors & Switches HL18G-P4A3BL

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 49967006
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4334 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Switches (Solid State) - A3283EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details