The Photoelectric Sensor GTE10-P4212 from Sick features a sensing range of up to 1.3 meters, utilizing a PNP output type with light/dark switching capabilities. It operates within a supply voltage range of 10 to 30 V DC and has a maximum output current of 100 mA. The sensor is designed for robust industrial applications, with an enclosure rating of IP67, making it suitable for environments with dust and moisture. The device has a response time of 500 µs and a switching frequency of 1,000 Hz, ensuring quick detection and reliable performance. It is equipped with a male M12 connector for easy integration into existing systems. The sensor operates effectively in a wide temperature range from -30 °C to +60 °C, and its lightweight plastic housing contributes to its versatility in various applications. Additionally, the sensor includes features such as reverse-polarity protection and overcurrent protection, enhancing its reliability in demanding conditions. The average service life of the PinPoint LED light source is rated at 100,000 hours at 25 °C, providing long-term operational efficiency.
PHOTOELECTRIC SENSOR, 1.3M, PNP; Sensing Range Max:1.3m; Sensing Method:-; Sensor Output:PNP; Product Range:G10 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 32AC7322 |
| Product Name | Photoelectric Sensor, 1.3M, Pnp; Sensing Range Max Sick |
| Operation Distance | 51.18 inch (1300 mm) |