PHOTOELECTRIC SENSOR, 15M, PNP; Sensing Range Max:15m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:G6 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 32AC7320 |
| Product Name | Photoelectric Sensor, 15M, Pnp; Sensing Range Max Sick |
| Operation Distance | 591 inch (15000 mm) |