SICK GRTB18S-P2412 Photoelectric Sensor
PHOTOELECTRIC SENSOR, 300MM, PNP; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:GR18S Series; Connection Method:M12 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1846315 | 32AC7317 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 300Mm, Pnp; Sensing Range Max Sick |
| Body Shape | Cylindrical; Other; Cylindrical |