PHOTOELECTRIC SENSOR, 300MM, NPN; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:NPN; Product Range:GR18S Series; Connection Method:M12 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 32AC7316 |
| Product Name | Photoelectric Sensor, 300Mm, Npn; Sensing Range Max Sick |
| Operation Distance | 11.81 inch (300 mm) |