SICK Photoelectric GLL170T-B333

Description
FIBER-OPTIC SENSORS, STAND-ALONE, VISIBLE RED LIGHT, 0 - 350 MM PROXIMITY SYSTEM, 0 - 1100 MM THROUGH-BEAM SYSTEM, 632 NM WAVE LENGTH, 4-DIGIT DIGITAL DISPLAY, M8 3-PIN CONNECTOR, PROGRAMMABLE DELAY TIME. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER-OPTIC SENSORS, STAND-ALONE, VISIBLE RED LIGHT, 0 - 350 MM PROXIMITY SYSTEM, 0 - 1100 MM THROUGH-BEAM SYSTEM, 632 NM WAVE LENGTH, 4-DIGIT DIGITAL DISPLAY, M8 3-PIN CONNECTOR, PROGRAMMABLE DELAY TIME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 101657724 - Radwell International
Willingboro, NJ, United States
Photoelectric
101657724
Photoelectric 101657724
FIBER-OPTIC SENSORS, STAND-ALONE, VISIBLE RED LIGHT, 0 - 350 MM PROXIMITY SYSTEM, 0 - 1100 MM THROUGH-BEAM SYSTEM, 632 NM WAVE LENGTH, 4-DIGIT DIGITAL DISPLAY, M8 3-PIN CONNECTOR, PROGRAMMABLE DELAY TIME. FREE 2 YEAR RADWELL WARRANTY

FIBER-OPTIC SENSORS, STAND-ALONE, VISIBLE RED LIGHT, 0 - 350 MM PROXIMITY SYSTEM, 0 - 1100 MM THROUGH-BEAM SYSTEM, 632 NM WAVE LENGTH, 4-DIGIT DIGITAL DISPLAY, M8 3-PIN CONNECTOR, PROGRAMMABLE DELAY TIME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101657724
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details