Sensor retro-reflective Sr 12m
PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, DUAL LENS, 0.08-15M MAX RANGE, VISIBLE RED LED, 24-240 VAC/DC, RELAY OUTPUT, SPDT, ELECTRICALLY ISOLATED, 5-WIRE, 2 METER CABLE, IP67, (1065898). FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 8428544 | 49947422 |
| Product Name | Photoelectric Sensors | Photoelectric |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 3.15 to 591 inch (80 to 15000 mm) | |
| Optical Technology Type | Retroreflective |