SICK Photoelectric FX3-GEPR00000

Description
GATEWAY MODULE, SAFE EFI-PRO SYSTEM, FLEXISOFT, EFI-PRO GW. FREE 2 YEAR RADWELL WARRANTY
Description
GATEWAY MODULE, SAFE EFI-PRO SYSTEM, FLEXISOFT, EFI-PRO GW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 101672915 - Radwell International
Willingboro, NJ, United States
Photoelectric
101672915
Photoelectric 101672915
GATEWAY MODULE, SAFE EFI-PRO SYSTEM, FLEXISOFT, EFI-PRO GW. FREE 2 YEAR RADWELL WARRANTY

GATEWAY MODULE, SAFE EFI-PRO SYSTEM, FLEXISOFT, EFI-PRO GW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101672915
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000001069-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1041043-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers