SICK Proximity Switch DT200-111A01

Description
DISCONTINUED BY MANUFACTURER, DISTANCE MEASURING SENSOR, PROXIMITY, 100-2000 MM SENSING RANGE, RED LASER DIODE, 10-30 VDC, MALE CONNECTOR / M12 / 4 PIN, 1022946. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISTANCE MEASURING SENSOR, PROXIMITY, 100-2000 MM SENSING RANGE, RED LASER DIODE, 10-30 VDC, MALE CONNECTOR / M12 / 4 PIN, 1022946. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 665549 - Radwell International
Willingboro, NJ, United States
Proximity Switch
665549
Proximity Switch 665549
DISCONTINUED BY MANUFACTURER, DISTANCE MEASURING SENSOR, PROXIMITY, 100-2000 MM SENSING RANGE, RED LASER DIODE, 10-30 VDC, MALE CONNECTOR / M12 / 4 PIN, 1022946. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISTANCE MEASURING SENSOR, PROXIMITY, 100-2000 MM SENSING RANGE, RED LASER DIODE, 10-30 VDC, MALE CONNECTOR / M12 / 4 PIN, 1022946. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 665549
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001789-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1211EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2092460 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details