SICK Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick DOL-0804-G05MRN

Description
SENSOR CORD, M8 4P RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, M8 4P RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick - 32AC7151 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick
32AC7151
Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick 32AC7151
SENSOR CORD, M8 4P RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes

SENSOR CORD, M8 4P RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC7151
Product Name Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6053A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details