SICK Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick DOL-0804-G05MNI

Description
SENSOR CORD, M8 4P RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, M8 4P RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick - 32AC7150 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick
32AC7150
Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick 32AC7150
SENSOR CORD, M8 4P RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes

SENSOR CORD, M8 4P RCPT-FREE END, 5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 70065212 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
70065212
QD Cable/Cord Set 70065212
(6059194) CORDSET, M8, FEMALE, 4-PIN, STRAIGHT, PVC, WHITE, 5M IP69K,DOL-0804-G05MN I, DOL-0804-G05MNI CAB.,FE. FREE 2 YEAR RADWELL WARRANTY

(6059194) CORDSET, M8, FEMALE, 4-PIN, STRAIGHT, PVC, WHITE, 5M IP69K,DOL-0804-G05MNI, DOL-0804-G05MNI CAB.,FE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
SICK Sensors & Switches DOL-0804-G05MNI

SICK Sensors & Switches DOL-0804-G05MNI

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 32AC7150 70065212
Product Name Sensor Cord, M8 4P Rcpt-Free End, 5M; Connector To Connector Sick QD Cable/Cord Set
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details