SICK Sensor Cord, M8 3P Rcpt-Free End, 2M; Connector Type A Sick Optic Electronic DOL-0803-G02M

Description
SENSOR CORD, M8 3P RCPT-FREE END, 2M; Connector Type A:M8 Sensor Straight 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Description
SENSOR CORD, M8 3P RCPT-FREE END, 2M; Connector Type A:M8 Sensor Straight 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M8 3P Rcpt-Free End, 2M; Connector Type A Sick Optic Electronic - 32AC7146 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 3P Rcpt-Free End, 2M; Connector Type A Sick Optic Electronic
32AC7146
Sensor Cord, M8 3P Rcpt-Free End, 2M; Connector Type A Sick Optic Electronic 32AC7146
SENSOR CORD, M8 3P RCPT-FREE END, 2M; Connector Type A:M8 Sensor Straight 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

SENSOR CORD, M8 3P RCPT-FREE END, 2M; Connector Type A:M8 Sensor Straight 3 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site
QD Cable/Cord Set - 71022917 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
71022917
QD Cable/Cord Set 71022917
DISCONTINUED BY MANUFACTURER, (6010785) CORDSET, M8, FEMALE, 3-PIN, STRAIGHT, PVC, ORANGE, 2M,DOL-0803-G02M, DOL-0803-G02M CAB.,FE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (6010785) CORDSET, M8, FEMALE, 3-PIN, STRAIGHT, PVC, ORANGE, 2M,DOL-0803-G02M, DOL-0803-G02M CAB.,FE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 32AC7146 71022917
Product Name Sensor Cord, M8 3P Rcpt-Free End, 2M; Connector Type A Sick Optic Electronic QD Cable/Cord Set
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DeviceNet Physical Media - 1485R-P0X3R5-D5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details