SICK Proximity Switch DME5000-312

Description
DISTANCE SENSOR, LONG RANGE, SUPPLY VOLTAGE 18-30 VDC, DISPLAY INDICATION, MEASURING RANGE 0.15M -300M, MALE CONNECTOR, 2 X M12, 5-PIN, B-CODED, 1 X M16, 8-PIN, B-CODED. FREE 2 YEAR RADWELL WARRANTY
Description
DISTANCE SENSOR, LONG RANGE, SUPPLY VOLTAGE 18-30 VDC, DISPLAY INDICATION, MEASURING RANGE 0.15M -300M, MALE CONNECTOR, 2 X M12, 5-PIN, B-CODED, 1 X M16, 8-PIN, B-CODED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 646779 - Radwell International
Willingboro, NJ, United States
Proximity Switch
646779
Proximity Switch 646779
DISTANCE SENSOR, LONG RANGE, SUPPLY VOLTAGE 18-30 VDC, DISPLAY INDICATION, MEASURING RANGE 0.15M -300M, MALE CONNECTOR, 2 X M12, 5-PIN, B-CODED, 1 X M16, 8-PIN, B-CODED. FREE 2 YEAR RADWELL WARRANTY

DISTANCE SENSOR, LONG RANGE, SUPPLY VOLTAGE 18-30 VDC, DISPLAY INDICATION, MEASURING RANGE 0.15M -300M, MALE CONNECTOR, 2 X M12, 5-PIN, B-CODED, 1 X M16, 8-PIN, B-CODED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 646779
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details