SICK Photoelectric DME5000-117

Description
(1028243) DISTANCE MEASURING DEVICE, REFLEX, 70M, HIPERFACE,DME 5000-117, DME5000-117 DIST.M. FREE 2 YEAR RADWELL WARRANTY
Description
(1028243) DISTANCE MEASURING DEVICE, REFLEX, 70M, HIPERFACE,DME 5000-117, DME5000-117 DIST.M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 10649971 - Radwell International
Willingboro, NJ, United States
Photoelectric
10649971
Photoelectric 10649971
(1028243) DISTANCE MEASURING DEVICE, REFLEX, 70M, HIPERFACE,DME 5000-117, DME5000-117 DIST.M. FREE 2 YEAR RADWELL WARRANTY

(1028243) DISTANCE MEASURING DEVICE, REFLEX, 70M, HIPERFACE,DME 5000-117, DME5000-117 DIST.M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10649971
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1041021-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Clyindrical Sensor - 42CF-D1LNA1-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 3.94 inch (100 mm)
Electrical Connection 2m (6.5ft) cable
View Details
Proximity sensor - SIED-M18NB-ZS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 6.3 mils (160 µm)
View Details
2 suppliers