SICK Photoelectric DME5000-112

Description
DISTANCE SENSOR, LONG RANGE, DME5000, 0.15-70 M RANGE, RED LASER, REFLECTOR TARGET, 18-30 VDC, PUSH-PULL PNP/NPN OUTPUT, IP65, (1023668). FREE 2 YEAR RADWELL WARRANTY
Description
DISTANCE SENSOR, LONG RANGE, DME5000, 0.15-70 M RANGE, RED LASER, REFLECTOR TARGET, 18-30 VDC, PUSH-PULL PNP/NPN OUTPUT, IP65, (1023668). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 229703 - Radwell International
Willingboro, NJ, United States
Photoelectric
229703
Photoelectric 229703
DISTANCE SENSOR, LONG RANGE, DME5000, 0.15-70 M RANGE, RED LASER, REFLECTOR TARGET, 18-30 VDC, PUSH-PULL PNP/NPN OUTPUT, IP65, (1023668). FREE 2 YEAR RADWELL WARRANTY

DISTANCE SENSOR, LONG RANGE, DME5000, 0.15-70 M RANGE, RED LASER, REFLECTOR TARGET, 18-30 VDC, PUSH-PULL PNP/NPN OUTPUT, IP65, (1023668). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 229703
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3593 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details