SICK Proximity Switch DME4000-111

Description
LONG RANGE DISTANCE SENSOR, IP65 ENCLOSURE, ZINCE DIECAST HOUSING, .15 - 50M MEASUREING RANGE, REFLECTOR TARGET, +-3MM ACCURACY, RED LASER LIGHT SOURCE, 10MS MAX MOVEMENT SPEED, SSI, (1029789). FREE 2 YEAR RADWELL WARRANTY
Description
LONG RANGE DISTANCE SENSOR, IP65 ENCLOSURE, ZINCE DIECAST HOUSING, .15 - 50M MEASUREING RANGE, REFLECTOR TARGET, +-3MM ACCURACY, RED LASER LIGHT SOURCE, 10MS MAX MOVEMENT SPEED, SSI, (1029789). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 41769294 - Radwell International
Willingboro, NJ, United States
Proximity Switch
41769294
Proximity Switch 41769294
LONG RANGE DISTANCE SENSOR, IP65 ENCLOSURE, ZINCE DIECAST HOUSING, .15 - 50M MEASUREING RANGE, REFLECTOR TARGET, +-3MM ACCURACY, RED LASER LIGHT SOURCE, 10MS MAX MOVEMENT SPEED, SSI, (1029789). FREE 2 YEAR RADWELL WARRANTY

LONG RANGE DISTANCE SENSOR, IP65 ENCLOSURE, ZINCE DIECAST HOUSING, .15 - 50M MEASUREING RANGE, REFLECTOR TARGET, +-3MM ACCURACY, RED LASER LIGHT SOURCE, 10MS MAX MOVEMENT SPEED, SSI, (1029789). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 41769294
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002979-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040900-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details