SICK Colour Sensor, Rgb, 24Vdc, 12.5Mm; Sensing Range Max Sick CSM-WP11122P

Description
COLOUR SENSOR, RGB, 24VDC, 12.5MM; Sensing Range Max:12.5mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Colour Processing Mode:-; Colour Resolution:-; Product Range:CSM Series; MSL:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
COLOUR SENSOR, RGB, 24VDC, 12.5MM; Sensing Range Max:12.5mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Colour Processing Mode:-; Colour Resolution:-; Product Range:CSM Series; MSL:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour Sensor, Rgb, 24Vdc, 12.5Mm; Sensing Range Max Sick - 32AC7062 - Newark, An Avnet Company
Chicago, IL, United States
Colour Sensor, Rgb, 24Vdc, 12.5Mm; Sensing Range Max Sick
32AC7062
Colour Sensor, Rgb, 24Vdc, 12.5Mm; Sensing Range Max Sick 32AC7062
COLOUR SENSOR, RGB, 24VDC, 12.5MM; Sensing Range Max:12.5mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Colour Processing Mode:-; Colour Resolution:-; Product Range:CSM Series; MSL:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

COLOUR SENSOR, RGB, 24VDC, 12.5MM; Sensing Range Max:12.5mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Colour Processing Mode:-; Colour Resolution:-; Product Range:CSM Series; MSL:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 32AC7062
Product Name Colour Sensor, Rgb, 24Vdc, 12.5Mm; Sensing Range Max Sick
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Linear W/EEPROM, SENT & PWM Protocols & Advanced Output Linearization - A1343LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S10123-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details