SICK Photoelectric CS81-N1112

Description
(1028228) COLOR SENSOR, REPLACEMENT FOR CS1-N1111, 1 NPN OUTPUT 12.5MM FOCUS, 5-PIN M12, CS81-N1112 COLOR SENSOR, CS81-N1112 COLOR. FREE 2 YEAR RADWELL WARRANTY
Description
(1028228) COLOR SENSOR, REPLACEMENT FOR CS1-N1111, 1 NPN OUTPUT 12.5MM FOCUS, 5-PIN M12, CS81-N1112 COLOR SENSOR, CS81-N1112 COLOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 2505477 - Radwell International
Willingboro, NJ, United States
Photoelectric
2505477
Photoelectric 2505477
(1028228) COLOR SENSOR, REPLACEMENT FOR CS1-N1111, 1 NPN OUTPUT 12.5MM FOCUS, 5-PIN M12, CS81-N1112 COLOR SENSOR, CS81-N1112 COLOR. FREE 2 YEAR RADWELL WARRANTY

(1028228) COLOR SENSOR, REPLACEMENT FOR CS1-N1111, 1 NPN OUTPUT 12.5MM FOCUS, 5-PIN M12, CS81-N1112 COLOR SENSOR, CS81-N1112 COLOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2505477
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3293 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000000626-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details